Logitech G logo

Logitech G PRO X SUPERLIGHT 2 DEX mouse Gaming Right-hand RF Wireless + USB Type-A Optical 44000 DPI

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1698
Info modified on:
23 Sept 2024, 16:46:48
Short summary description Logitech G PRO X SUPERLIGHT 2 DEX mouse Gaming Right-hand RF Wireless + USB Type-A Optical 44000 DPI:

Logitech G PRO X SUPERLIGHT 2 DEX, Right-hand, Optical, RF Wireless + USB Type-A, 44000 DPI, 1 ms, Black

Long summary description Logitech G PRO X SUPERLIGHT 2 DEX mouse Gaming Right-hand RF Wireless + USB Type-A Optical 44000 DPI:

Logitech G PRO X SUPERLIGHT 2 DEX. Form factor: Right-hand. Movement detection technology: Optical, Device interface: RF Wireless + USB Type-A, Movement resolution: 44000 DPI, Response time: 1 ms, Buttons type: Pressed buttons, Buttons quantity: 5, Scroll type: Wheel, Acceleration (max): 88 G. Power source: Batteries. Product color: Black

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.