location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Little Tikes Lullaby Lovebird

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Little Tikes Check ‘Little Tikes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lullaby Lovebird
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
641541E4C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0050743641541 show
Category: Stuffed Toys Check ‘Little Tikes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Little Tikes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40984
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 09:04:40
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Little Tikes Lullaby Lovebird
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Toy animals
  • - Plush
  • - Green, Orange, Yellow
  • - Interactive
  • - Sounding
  • - Voice recording
  • - Batteries required
More>>>
Short summary description Little Tikes Lullaby Lovebird:
This short summary of the Little Tikes Lullaby Lovebird data-sheet is auto-generated and uses the product title and the first six key specs.

Little Tikes Lullaby Lovebird, Toy animals, Interactive, Sounding, AAA, Batteries included

Long summary description Little Tikes Lullaby Lovebird:
This is an auto-generated long summary of Little Tikes Lullaby Lovebird based on the first three specs of the first five spec groups.

Little Tikes Lullaby Lovebird. Product type: Toy animals, Interactive, Sounding, Voice recording. Battery type: AAA. Batteries included

Features
Material *
Plush
Interactive *
Yes
Product type *
Toy animals
Product color *
Green, Orange, Yellow
Suggested gender
Boy/Girl
Sounding
Yes
Number of sound modes
3
Nature sounds
Yes
Nature sounds playing time
10 min
Number of melodies
7
Playing time
10 min
Features
Voice recording
Yes
Toy voice recording time
10 s
Preassembled
Yes
Certification
CE
Battery
Batteries required
Yes
Battery type
AAA
Number of batteries supported
2
Packaging content
Batteries included
Yes