LG logo

LG 1GB USB flash drive USB Type-A Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26787
Info modified on:
04 Apr 2019, 08:24:18
Short summary description LG 1GB USB flash drive USB Type-A Black:

LG 1GB USB Flash drive, 1 GB, USB Type-A, Cap, Black

Long summary description LG 1GB USB flash drive USB Type-A Black:

LG 1GB USB Flash drive. Capacity: 1 GB, Device interface: USB Type-A. Form factor: Cap, Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.