LG logo

LG PW800G data projector Standard throw projector 800 ANSI lumens DLP WXGA (1280x800) 3D White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87649
Info modified on:
21 Oct 2022, 10:32:10
Short summary description LG PW800G data projector Standard throw projector 800 ANSI lumens DLP WXGA (1280x800) 3D White:

LG PW800G, 800 ANSI lumens, DLP, WXGA (1280x800), 100000:1, LED, 30000 h

Long summary description LG PW800G data projector Standard throw projector 800 ANSI lumens DLP WXGA (1280x800) 3D White:

LG PW800G. Projector brightness: 800 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: LED, Service life of light source: 30000 h. Focus: Manual, Zoom ratio: Fixed, Throw ratio: 1.5:1. Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Noise level: 31 dB, Noise level (economic mode): 36 dB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.