LG logo

LG ARTCOOL Mirror Inverter V Air conditioner indoor unit Black

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67244
Info modified on:
12 Dec 2024, 14:14:47
Short summary description LG ARTCOOL Mirror Inverter V Air conditioner indoor unit Black:

LG ARTCOOL Mirror Inverter V, Air conditioner indoor unit, Black, Cooling, Dehumidifying, Heating, 3500 W, 900 W, 4040 W

Long summary description LG ARTCOOL Mirror Inverter V Air conditioner indoor unit Black:

LG ARTCOOL Mirror Inverter V. Type: Air conditioner indoor unit, Product color: Black, Air conditioner functions: Cooling, Dehumidifying, Heating. Energy efficiency class (heating) (Average heating season): A, Annual energy consumption (cooling): 201 kWh, Annual energy consumption (heating) (Average heating season): 1400 kWh. Indoor unit type: Wall-mountable, Indoor unit noise level (high speed): 58 dB, Cooling airflow (indoor unit): 720 m³/h. Energy efficiency class (cooling): A++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.