location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark W840 1200 x 1200 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W840
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
25A0104
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91359
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark W840 1200 x 1200 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colors: Black
  • - A3 50 ppm
  • - Duplex printing
  • - Maximum duty cycle: 300000 pages per month
  • - Total number of input trays: 3 Total input capacity: 1100 sheets Total output capacity: 500 sheets
  • - Internal memory: 256 MB 625 MHz
More>>>
Short summary description Lexmark W840 1200 x 1200 DPI A3:
This short summary of the Lexmark W840 1200 x 1200 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark W840, Laser, 1200 x 1200 DPI, A3, 50 ppm, Duplex printing

Long summary description Lexmark W840 1200 x 1200 DPI A3:
This is an auto-generated long summary of Lexmark W840 1200 x 1200 DPI A3 based on the first three specs of the first five spec groups.

Lexmark W840. Print technology: Laser. Maximum duty cycle: 300000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 50 ppm, Duplex printing

Printing
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
50 ppm
Time to first page (black, normal)
6,8 s
Economical printing
Yes
Features
Maximum duty cycle *
300000 pages per month
Recommended duty cycle
59000
Printing colors *
Black
Page description languages *
PCL 5e, PCL 6, PDF 1.5, PostScript 3, PPDS
Input & output capacity
Total number of input trays *
3
Total input capacity *
1100 sheets
Total output capacity *
500 sheets
Maximum input capacity
5100 sheets
Maximum output capacity
3800 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5
Non-ISO print media sizes
Executive, Legal, Letter, Statement
JIS B-series sizes (B0...B9)
B4, B5
Envelopes sizes
7 3/4, 10, C5, DL
Ports & interfaces
Standard interfaces
Parallel, USB 2.0
Optional connectivity
Ethernet, Parallel, Serial (RS-232)
Network
Network ready
No
Wi-Fi *
No
Ethernet LAN *
No
Performance
Internal memory *
256 MB
Maximum internal memory
768 MB
Processor frequency
625 MHz
Sound pressure level (printing)
55 dB
Sound power level (standby)
28 dB
Design
Display
No
Certification
CSA, ICES A, BSMI A, VCCI A, FCC A, UL 60950 3rd Edition, IEC 320-1, CE A, CB IEC 60950, IEC 60825-1, GS (TÜV), SEMKO, UL AR, CS, TÜV Rh, N Mark, C-tick A CCC A
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 98, Windows ME, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS 9.2, Mac OS X 10.0 Cheetah
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64
Other operating systems supported
IBM AS/400, IBM iSeries, Novell NetWare 5.x, Novell NetWare 6.x, Novell Open Enterprise Server
Operational conditions
Operating temperature (T-T)
16 - 32 °C
Operating relative humidity (H-H)
8 - 80%
Operating altitude
0 - 2500 m
Weight & dimensions
Weight
45,6 kg
Dimensions (WxDxH)
616 x 520 x 475 mm
Other features
Mac compatibility
Yes
Power LED
Yes
Stand-by LED
Yes
Package dimensions (WxDxH)
830 x 830 x 615 mm