LevelOne logo

LevelOne FCS-4043 security camera Dome IP security camera Outdoor 2048 x 1536 pixels Ceiling/wall

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62774
Info modified on:
10 Aug 2024, 09:38:02
Short summary description LevelOne FCS-4043 security camera Dome IP security camera Outdoor 2048 x 1536 pixels Ceiling/wall:

LevelOne FCS-4043, IP security camera, Outdoor, Wired, CE, FCC, ONVIF, IP67, NEMA 4X, Ceiling/wall, Black, White

Long summary description LevelOne FCS-4043 security camera Dome IP security camera Outdoor 2048 x 1536 pixels Ceiling/wall:

LevelOne FCS-4043. Type: IP security camera, Placement supported: Outdoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product color: Black, White, Form factor: Dome. Minimum illumination: 0,05 lx, Tilt angle range: 0 - 180°, Pan range: -175 - 175°. Sensor type: CMOS, Optical sensor size: 25,4 / 3 mm (1 / 3"). Optical zoom: 10x, Focal length range: 4.9 - 49 mm, Focus adjustment: 1.8 - 3.0

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.