Lenovo logo

Lenovo ThinkCentre A51 Desktop Cel D335 (2.80GHz) 256MB 40GB CD LAN WXP Pro T Intel® Celeron® 0,25 GB DDR2-SDRAM Intel® GMA 900 PC

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64136
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkCentre A51 Desktop Cel D335 (2.80GHz) 256MB 40GB CD LAN WXP Pro T Intel® Celeron® 0,25 GB DDR2-SDRAM Intel® GMA 900 PC:

Lenovo ThinkCentre A51 Desktop Cel D335 (2.80GHz) 256MB 40GB CD LAN WXP Pro T, 2,8 GHz, Intel® Celeron®, 0,25 GB, DDR2-SDRAM, 40 GB, CD-ROM

Long summary description Lenovo ThinkCentre A51 Desktop Cel D335 (2.80GHz) 256MB 40GB CD LAN WXP Pro T Intel® Celeron® 0,25 GB DDR2-SDRAM Intel® GMA 900 PC:

Lenovo ThinkCentre A51 Desktop Cel D335 (2.80GHz) 256MB 40GB CD LAN WXP Pro T. Processor frequency: 2,8 GHz, Processor family: Intel® Celeron®. Internal memory: 0,25 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 40 GB, Optical drive type: CD-ROM. Discrete graphics card model: Intel® GMA 900. Power supply: 310 W. Chassis type: Desktop. Product type: PC. Weight: 14 kg

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.