Lenovo ThinkStation C30, 2,3 GHz, Intel® Xeon® E5 Family, 10 GB, 2 TB, DVD Super Multi DL, Windows 7 Professional
Lenovo ThinkStation C30. Processor frequency: 2,3 GHz, Processor family: Intel® Xeon® E5 Family, Processor model: E5-2630. Internal memory: 10 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 800 W. Chassis type: Tower. Product type: Workstation. Product color: Black