Lenovo ThinkCentre Edge 91z, 54,6 cm (21.5"), Full HD, Intel® Core™ i7, 4 GB, 1 TB, Windows 7 Professional
Lenovo ThinkCentre Edge 91z. Display diagonal: 54,6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i7, Processor frequency: 2,8 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB. On-board graphics card model: Intel® HD Graphics 2000. Built-in camera. Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional. Product color: Black