Lenovo logo

Lenovo ThinkPad Edge E535 AMD A4 A4-4300M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22001
Info modified on:
22 Jan 2025, 05:51:04
Short summary description Lenovo ThinkPad Edge E535 AMD A4 A4-4300M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium:

Lenovo ThinkPad Edge E535, AMD A4, 2,5 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo ThinkPad Edge E535 AMD A4 A4-4300M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium:

Lenovo ThinkPad Edge E535. Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-4300M, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: AMD Radeon HD 7420G. Operating system installed: Windows 7 Home Premium. Weight: 2,45 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.