location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X220 Intel® Core™ i7 i7-2620M Laptop 31,8 cm (12.5") HD 4 GB DDR3-SDRAM 160 GB SSD Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X220
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NYG35GE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68478
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:31:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkPad X220 Intel® Core™ i7 i7-2620M Laptop 31,8 cm (12.5") HD 4 GB DDR3-SDRAM 160 GB SSD Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i7 i7-2620M 2,7 GHz
  • - 31,8 cm (12.5") HD 1366 x 768 pixels LED backlight Matt 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 160 GB SSD
  • - Intel® HD Graphics 3000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 3.0+HS 3G
  • - Lithium-Ion (Li-Ion) 9,2 h 65 W
  • - Windows 7 Professional 64-bit
More>>>
Short summary description Lenovo ThinkPad X220 Intel® Core™ i7 i7-2620M Laptop 31,8 cm (12.5") HD 4 GB DDR3-SDRAM 160 GB SSD Windows 7 Professional Black:
This short summary of the Lenovo ThinkPad X220 Intel® Core™ i7 i7-2620M Laptop 31,8 cm (12.5") HD 4 GB DDR3-SDRAM 160 GB SSD Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad X220, Intel® Core™ i7, 2,7 GHz, 31,8 cm (12.5"), 1366 x 768 pixels, 4 GB, 160 GB

Long summary description Lenovo ThinkPad X220 Intel® Core™ i7 i7-2620M Laptop 31,8 cm (12.5") HD 4 GB DDR3-SDRAM 160 GB SSD Windows 7 Professional Black:
This is an auto-generated long summary of Lenovo ThinkPad X220 Intel® Core™ i7 i7-2620M Laptop 31,8 cm (12.5") HD 4 GB DDR3-SDRAM 160 GB SSD Windows 7 Professional Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad X220. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2620M, Processor frequency: 2,7 GHz. Display diagonal: 31,8 cm (12.5"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB, Storage media: SSD. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product color: Black

Design
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Housing material
Plastic
Display
Display diagonal *
31,8 cm (12.5")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
2nd gen Intel® Core™ i7
Processor model *
i7-2620M
Processor cores
2
Processor threads
4
Processor boost frequency
3,4 GHz
Processor frequency *
2,7 GHz
System bus rate
5 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-2600 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
27
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
160 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
160 GB
SSD interface
SATA
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, xD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1300 MHz
On-board graphics card ID
0x116
Audio
Audio system
HDA
Number of built-in speakers
2
Speaker power
2 W
Built-in subwoofer
No
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Mobile network generation
3G
Wi-Fi
Yes
Wi-Fi standards
802.11a, 802.11g, Wi-Fi 4 (802.11n)
Mobile network connection *
Yes
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
3.0+HS
WWAN
Installed
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Line-in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® QM67 Express
Keyboard
Pointing device
ThinkPad UltraNav
Numeric keypad *
No
Full-size keyboard
No
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA988B); 31 x 24 (BGA1023)
Supported instruction sets
AVX
Processor code
SR041
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52231
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery life (max)
9,2 h
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection type
BIOS
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 80%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 2438 m
Sustainability
Sustainability certificates
RoHS, EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
305 mm
Depth
206,5 mm
Height (front)
1,9 cm
Height (rear)
3,46 cm
Weight *
1,3 kg
Features
Images Type Map
Packaging content
Mouse included
No
Cables included
AC
Handheld remote control
No
Other features
AC adapter included
Yes
LightScribe
No
Infrared data port
No
Graphics card family
Intel
3D
No
Swivel webcam
No
Display
LED
TV-in port
No
HDD user password
Yes
Internal modem
No
TV tuner integrated
No
Modem type
No
Source Review comments Score
pcmag.com
Updated:
2013-02-14 07:36:44
The Lenovo ThinkPad X220 Tablet ($1,579 direct) strikes a nice concession between ultraportable business laptop and multitouch Windows 7 tablet. Some businesses may be hard pressed to give up its QWERTY ways for a full tablet or compromise losing time...
Good Intel Core i5 processor outpaces the competition, Largest hard drive in its class, Rugged, ergonomic design, Superb physical keyboard and pointing controls, Melds Windows 7 with a versatile combination of touch and physical controls...
Bad On the heavy side, Screen glare...
Bottom line The Lenovo ThinkPad X220 takes top honors among tablet PCs, combining choice aspects of a capable ultraportable business laptop with a multitouch Windows tablet...
80%
storagereview.com
Updated:
2013-11-06 12:32:00
The ThinkPad X220 is one of Lenovo’s best selling laptops, and for good reason. The ThinkPad X220 features power and portability in the same package, a bevvy of appealing upgrade options, and a surprisingly low price of under $1,000 for many configurations...
Bottom line Lenovo brought a lot to the table with the ThinkPad X220 and they impressed us in almost every category. Starting with storage performance, it offers SATA 6.0Gb/s speeds for drives capable as well as an mSATA slot for drives like the Intel SSD 310. No...
0%
tech2.com
Updated:
2013-11-06 12:32:01
Lenovo laptops have always had a niche set of buyers and the ThinkPad series, in particular, has more or less had cult following right since its inception by IBM. This has been much before Lenovo purchased the brand. ThinkPads have always had a cultu...
Bottom line Let’s get this clear, the Lenovo X220 caters to a very selective audience - business professionals and executives who don’t need the extra frills (read: 15.6-inch HD LED Widescreens, Blu-ray DVD writer, dedicated graphics card, HDMI, etc) in their lapt...
65%
etechreviews.com
Updated:
2013-11-06 12:32:02
Lenovo ThinkPad X220 has a 12.5 inch screen and it is smaller than a 13 inch notebook but still bigger than a 11 inch system. The resolution of 1,366×768 pixels was expected on this screen size and it is the same that you get on all 11 to 13 inch lapto...
0%
infoworld.com
Updated:
2013-11-06 12:32:05
The common denominator is small size and light weight. Otherwise, the usual tradeoffs apply. Be on the alert for lousy ergonomics, poor b...
90%
notebookcheck.net
Updated:
2013-11-06 12:32:09
Our test model is configured with hardware which would suit students better than professionals. This is due to the fact that at the start of our testing there were no regular models which had the IPS display. As such, our test model is equipped with an In...
Good Keyboard, Battery life, Performance, Quick sync video, Easily upgradeable, Accessories and guarantee extensions, Bright display with good contrast and stable viewing angles, mSata interface, Noise emissions, 36 months guarantee...
Bad USB 3.0 is only available with the Core i7, Positioning of the ports, VGA signal quality, Case quality up close, CPU throttling in a variety of situations...
Bottom line The Lenovo ThinkPad X220 may not be perfect, but it is a well-designed laptop with the typical ThinkPad "flair". The notebook offers good mobility and the latest hardware - a combination hard to resist. So we can safely say that the Lenovo ThinkPad X220 i...
88%
onlinenotebook.com
Updated:
2013-11-06 12:32:10
Pros: The Lenovo ThinkPad X220 comes with impressive battery life, delivers impressive performance, which is sufficient to outdo any gaming laptop, the system is strongly built and still is immensely light.Cons: The Lenovo ThinkPad X220 suffers from po...
Good The Lenovo ThinkPad X220 comes with impressive battery life, delivers impressive performance, which is sufficient to outdo any gaming laptop, the system is strongly built and still is immensely light...
Bad The Lenovo ThinkPad X220 suffers from poor touchpad design, and the positioning of “Fn” and “Ctrl” key still is a problem, Review:, If there’s one thing that we’ve learnt after reviewing so many ultralight laptops, it’s that the ultralight laptops certainly aren’t the machines that will please everyone. But the Lenovo ThinkPad X220 comes to us as a shocker, and we are more than happy to see...
0%
techworld.com
Updated:
2013-11-06 12:32:11
Lenovo's Thinkpad X220 ultraportable, replacing the X201, is sure to be a hit with ThinkPad fans as well as most everyone else. It's fast, light, has a great 12.5-inch display, and continues the company's tradition of superb input ergonomics with an i...
Bottom line ThinkPad users won't find anything mind-blowingly different about this latest addition to the X2xx series, but the improvements are noticeable and all enhance the usability of the unit. If you're not looking for a laptop that is super-sexy or trying t...
0%
pcworld.com_techhive.com
Updated:
2013-11-06 12:32:14
The Lenovo ThinkPad X220 ultraportable laptop, which replaces the X201, is sure to be a hit with ThinkPad fans--as well as most everyone else. It's fast and light, it has a great 12.5-inch display, and it continues the company's tradition of superb inp...
Good Lightweight, with great battery endurance and options, Excellent performance and ergonomics...
Bad Comes overloaded with background apps...
Bottom line Fast and light, with great input ergonomics and battery life, this powerhouse ultraportable is best-of-breed, though its old-school looks may not appeal to everyone...
90%
engadget.com
Updated:
2013-11-06 12:32:17
Admit it, when you look at the picture above, all you really see is a laptop with a design that hasn't changed much in the last ten years. It's true, based on its professional aesthetic alone, the ThinkPad X220 can't really be distinguished from the other...
Good Extremely comfortable keyboard Superb battery life Great performance...
Bad Clickpad can be a bit wonky Design may feel outdated to some Can get pricey with configuration options...
Bottom line It's true, from afar the X220 could be mistaken as a five year old laptop -- one that couldn't last longer than four hours on a charge, and would be considered sluggish by today's standards (most likely because it would have been running Vista!). But in f...
80%
about.com
Updated:
2013-11-06 12:32:20
The Bottom LineMar 10 2011 - Lenovo's ThinkPad X220 is certainly a must have ultraportable for any business person looking for a high performance but compact system. The new 2011 Core processors from Intel provide it with some serious gains over the pa...
Good Strong Performance From New Core i5 Processor, Excellent IPS Based Display, USB 3.0 Port And ExpressCard Slot...
Bad Bottom Got Quite Warm During Heavy Use, No Bluetooth...
Bottom line Mar 10 2011 - Lenovo's ThinkPad X220 is certainly a must have ultraportable for any business person looking for a high performance but compact system. The new 2011 Core processors from Intel provide it with some serious gains over the past models. Grap...
80%
techspot.com
Updated:
2013-11-06 12:32:24
Over the past year I've had the opportunity to review nearly half a dozen Lenovo notebooks including models from the consumer-level IdeaPad line as well as the business-oriented ThinkPad series. Living up to its reputation, I've generally been pleased...
Bottom line The ThinkPad X220 we tested came with the optional IPS display upgrade. This is the first time I have worked with such a display aside from the one on my iPad and I must say, it's leaps and bounds better than any other notebook screen I have used in t...
0%
Laptopmag.com
Updated:
2013-11-06 12:32:28
Lenovo's ThinkPad X200 series has a long history of combining lightweight portability, epic battery life, and uncompromising performance. The 12.5-inch, $1,299 ThinkPad X220 offers a couple of new riffs on this familiar theme, including a 16:9 screen...
Good Long battery life, Strong performance, Light weight, Display has great viewing angles, Responsive keyboard...
Bad Washed-out, flaky webcam, Short palm rest, Poor palm rejection...
Bottom line A fast Core i5 processor, well-designed clickpad, and epic endurance help the 12-inch Lenovo ThinkPad X220 rise to the top.
80%
pcmag.com
Updated:
2013-11-06 12:32:31
A business ultraportable is only as good as its user experience, a fact that Lenovo is well aware of. The company has made tremendous strides with its X-Series laptops based on this idea, and it continues to do so with its latest Lenovo ThinkPad X220 (...
Good Phenomenal typing experience. Improved keyboard. Larger 12.5-inch widescreen. Durable. DisplayPort and HD Webcam are new to the family. Excellent battery life. Best in class performance. Dual pointing devices.
Bad New touchpad design is a one-finger-at-a-time navigating tool. Unexciting color.
Bottom line The Lenovo ThinkPad X220 is an amazing piece of engineering when you factor in all the features it squeezed into a 12-inch frame, including best-in-class battery life and the new Intel Core i5 i5-2520M CPU. Buy it nowBuy direct from Lenovo and check f...
80%
wired.com
Updated:
2013-11-06 12:32:32
Ultralights aren’t for everyone, but with the ThinkPad X220, Lenovo sure is doing its best to make the case that they can be.This latest version of its super-slim executive standby is ThinkPad doing everything it does best. Still impossibly portable —...
Good Insane battery life flirts with five long hours. Blazing performance outdoes your kid's gaming laptop. Superlightweight, but solidly built. Milspec tested (though not yet certified)...
Bad Halfbaked touchpad design. Please, Lenovo, please swap the Fn and Ctrl keys once and for all...
80%
notebookreview.com
Updated:
2013-11-06 12:32:34
Noise levels were virtually a non-issue during normal daily use with the X220. The default fan speed is whisper quiet--so much so that you have to put the notebook to your ear in order to hear the fan at all. The fan d...
Good Exceptional performance, Amazing battery life, Excellent durability...
Bad Buttonless touchpad may bother some users, No docking station pass through on the optional slice battery...
Bottom line The Lenovo ThinkPad X220 is arguably the best 12-inch business notebook currently on the market ... and we won't argue. Any business laptop that can deliver top-of-the-line perfromance and more than eight and a half hours of battery life with a standard 6-cell battery is amazing. The fact that the X220 can keep running for more than 18 and a half hours with the optional battery slice is nothing s...
90%
mobiletechreview.com
Updated:
2013-11-06 12:32:37
Technology is anything but timeless, but if such an animal as a timeless piece of tech existed; it might just be the ThinkPad. The ThinkPad has survived an ownership change (from IBM to Lenovo) without losing its distinctive qualities or market share:...
Good Incredibly powerful yet light, phenomenal IPS display, extreme battery life, more affordable than outgoing X201, Incredibly powerful yet light, phenomenal IPS display, extreme battery life, more affordable than outgoing X201, What'...
Bad No dedicated graphics option, No dedicated graphics option, No dedicated graphics option, No dedicated graphics option...
Bottom line We've always liked the ThinkPad X201, it was one of our favorite ultraportables despite a few complaints, including a high price tag. With Lenovo's new ThinkPad X220 it's hard to find anything not to love. The price is more accessible, the quality is...
90%
computershopper.com
Updated:
2013-11-06 12:32:40
If the market for powerful, compact business laptops were an arms race, the Lenovo ThinkPad X220 would be a rapid-firing howitzer among a crowd of mostly popguns. In this supremely well-executed machine, you’ll find a classic ultraportable w...
Good Strong performance, Excellent keyboard, Extremely light, Top-notch screen, Decent 3D-graphics abilities, Optional battery slice for 12-hour runtime...
Bad A bit pricey, Weak speakers...
Bottom line This powerful, lightweight ultraportable is for true road warriors. The top-notch speed and features demand a premium, but it’s still today's best value for a serious business productivity machine...
94%
gottabemobile.com
Updated:
2014-03-26 01:36:41
The Lenovo ThinkPad x220 is a new 12.5″ ultraportable notebook that will be available for purchase in April. We've had a chance to use the ThinkPad x220 as our primary notebook for the past several weeks and we have been blown away by what this 2nd Gen Co...
0%