Lenovo ThinkPad Edge E420s, Intel® Core™ i3, 2,2 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 320 GB
Lenovo ThinkPad Edge E420s. Processor family: Intel® Core™ i3, Processor model: i3-2330M, Processor frequency: 2,2 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 1,88 kg