location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Edge 11 AMD Athlon II K345 29,5 cm (11.6") 2 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4200 Windows 7 Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Edge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NVZ3PMS
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31281
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:31:20
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkPad Edge 11 AMD Athlon II K345 29,5 cm (11.6") 2 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4200 Windows 7 Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Athlon II K345 1,4 GHz
  • - 29,5 cm (11.6") 1366 x 768 pixels LED backlight 16:9
  • - 2 GB DDR3-SDRAM 1333 MHz
  • - 320 GB
  • - AMD Mobility Radeon HD 4200
  • - Ethernet LAN
  • - 6 h 65 W
  • - Windows 7 Home Premium 64-bit
More>>>
Short summary description Lenovo ThinkPad Edge 11 AMD Athlon II K345 29,5 cm (11.6") 2 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4200 Windows 7 Home Premium:
This short summary of the Lenovo ThinkPad Edge 11 AMD Athlon II K345 29,5 cm (11.6") 2 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4200 Windows 7 Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad Edge 11, AMD Athlon II, 1,4 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Lenovo ThinkPad Edge 11 AMD Athlon II K345 29,5 cm (11.6") 2 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4200 Windows 7 Home Premium:
This is an auto-generated long summary of Lenovo ThinkPad Edge 11 AMD Athlon II K345 29,5 cm (11.6") 2 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4200 Windows 7 Home Premium based on the first three specs of the first five spec groups.

Lenovo ThinkPad Edge 11. Processor family: AMD Athlon II, Processor model: K345, Processor frequency: 1,4 GHz. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: AMD Mobility Radeon HD 4200. Operating system installed: Windows 7 Home Premium. Weight: 1,5 kg

Display
Display diagonal *
29,5 cm (11.6")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
200 cd/m²
Contrast ratio (typical)
300:1
Processor
Processor manufacturer *
AMD
Processor family *
AMD Athlon II
Processor model *
K345
Processor frequency *
1,4 GHz
Processor cache
2 MB
Processor cache type
L2
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
320 GB
HDD capacity
320 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD
Graphics
Discrete graphics card model *
AMD Mobility Radeon HD 4200
Discrete graphics card *
Yes
Audio
Audio system
HD Audio
Number of built-in speakers
2
Speaker power
2 W
Camera
Front camera resolution (numeric)
0,3 MP
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
Yes
TV-out
No
Keyboard
Pointing device
ThinkPad UltraNav
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Battery
Number of battery cells
6
Battery life (max)
6 h
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Cable lock slot type
IBM
Weight & dimensions
Width
284 mm
Depth
211 mm
Height
25,4 mm
Height (front)
1,56 cm
Height (rear)
2,95 cm
Weight *
1,5 kg
Other features
Wireless technology
LAN
Infrared data port
No
Graphics card family
AMD
Display
LCD
Modem type
No
Source Review comments Score
notebookcheck.net
Updated:
2011-08-03 04:06:39
The Edge 11 with AMD Athlon II Neo K325 (1.3 GHz) also followed in November 2010 and excelled the Intel version with a better battery life (low load). The reflective 11.6 inch display however was also a thorn in our side here. In the meantime, Lenovo has...
Good Small, light, resistant, Matt display, Keyboard, trackpoint, Acceptable performance, Quiet during load, HDMI out...
Bad No docking port, Short battery life, Low TFT brightness, Poor contrasts, Permanently running fan...
Bottom line The ThinkPad Edge 11 (665D830) is priced aggressively, starting at 369 euros. The 11.6 incher serves with a slim, but sufficient performance for simple office and Web applications for this. The expensive Intel version (i3-380UM) is nevertheless still a lo...
81%
star-techcentral.com
Updated:
2012-11-19 05:45:05
The Lenovo ThinkPad Edge 11 is not fancy looking or ­feature rich but it functions well. The ThinkPad Edge 11 is a thin and light notebook that weighs about 1.55kg. It is small and slim enough to slip into almost any bag. This being a Thinkpad, the...
Good Sturdy; faster start-up time.
Bad Short battery life; tiny arrow keys.
Bottom line Overall, the Lenovo ThinkPad Edge 11 is a decent notebook that just works. It's great for surfing the Net, getting work done and playing light games. It also starts up really fast which is always an advantage when you need to use the notebook on the g...
0%
liliputing.com
Updated:
2012-11-19 05:45:06
The Lenovo ThinkPad Edge 11 is a thin and light 11.6 inch laptop that blurs the lines in many ways between Lenovo’s consumer laptops and the company’s business-class ThinkPad machines.Like a ThinkPad, the Edge 11 has Lenovo’s TrackPoint system with bo...
Bottom line The Lenovo ThinkPad Edge 11 is a small, sleek looking laptop with a reasonably powerful processor for a notebook in this class. While it doesn’t have the same sort of high performance graphics you’d expect from a machine with a discrete-level graphics...
0%
tbreak.com
Updated:
2012-11-19 05:45:06
I am a big fan of Ultra-Portables. Not a netbook, but anything between an 11” and 13” screen size usually grabs my attention. Last year, it was the Alienware M11x that I saw at GITEX and fell in love with. This year, the ThinkPad Edge 11” caught my eye...
Good Beautiful, Good Performance, Excellent Portability...
Bad Battery life is not so great...
80%
notebookcheck.net
Updated:
2012-11-19 05:45:06
Martina Osztovits, 11/28/2010 that is what the Edge 11 should be according to Lenovo. The buyer can choose between AMD and Intel internals. We first examined the top model with an Intel Core i3 U380 CPU. So it’s a reasonably priced business device?...
Good Small, light, Mouse replacement, Comprehensive communication features, Good performance for an 11-incher...
Bad Interface arrangement for left-handers, Modest battery life, No docking port, Reflective display in a mobile travel companion...
Bottom line Whether the Lenovo Thinkpad Edge 11 with its non-anti-glare display is really the ideal travel companion for business purposes is doubtful. A matte display should actually be obligatory for a pro-machine.The notebook certainly scores with its ample commun...
84%
engadget.com
Updated:
2012-11-19 05:45:06
Sure, the word is that ultraportables – or 11- to 13-inch laptops – aren't selling particularly well, but that hasn't stopped Lenovo. In fact, the company's had a particular obsession with 11.6-inch lappies over the last six months or so, but sadly each h...
Good Extremely comfortable keyboard Speedy Core i3 ULV processor Over five hours of battery life...
Bad Not available in the US Bulging battery Very glossy lid...
Bottom line See what happens when you stick with it? Yes, the third time is certainly the charm for Lenovo when it comes to its 11.6-inch laptops. The Edge 11 solves all the major issues we had with the X100e – the little thing didn't double as a space heater and las...
70%