location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo FRU42T4530 laptop spare part Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FRU42T4530
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FRU42T4530
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41396
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2021 11:11:35
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo FRU42T4530 laptop spare part Battery
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Battery
  • - Black
  • - 1 pc(s)
More>>>
Short summary description Lenovo FRU42T4530 laptop spare part Battery:
This short summary of the Lenovo FRU42T4530 laptop spare part Battery data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo FRU42T4530, Battery

Long summary description Lenovo FRU42T4530 laptop spare part Battery:
This is an auto-generated long summary of Lenovo FRU42T4530 laptop spare part Battery based on the first three specs of the first five spec groups.

Lenovo FRU42T4530. Type: Battery

Features
Type *
Battery
Product color
Black
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
9
Packaging data
Quantity per pack *
1 pc(s)
Other features
Compatible products
- IBM/Lenovo ThinkPad: R61 7732, 7733, 7734, 7735-xxx, T61 7662-xxx, T61 7664-xxx, R400 2786-xxx, T400 6475-xxx, R400 2782-xxx, T400 2764-xxx, T61 7658-xxx, R400 2783-xxx, T400 2765-xxx, R400 7438-xxx, R400 7443-xxx, R400 7440-xxx, R400 2788-xxx, R400 2787-xxx, R400 2784-xxx, T400 6474-xxx, T61 1959-xxx, R400 2789-xxx, T61 7659-xxx, T61 7661-xxx, R400 7439-xxx, T400 6473-xxx, R400 7447-xxx, R400 7446-xxx, T400 2767-xxx, R400 7445-xxx, T61 7665-xxx, T61 6377-xxx, R61 7736, 7737, 7738-xxx
Number of batteries included
1 pc(s)
Brand Image Article code product Stock Price from
CoreParts

CoreParts Battery 10.8V 7200mAh 9Cell
(show image)
MBI2048 Battery 10.8V 7200mAh 9Cell 0.00
(excl. VAT)
0 (incl. VAT)