Lenovo logo

Lenovo Yoga Pro 7 14IMH9 Intel Core Ultra 7 155H Laptop 36,8 cm (14.5") Touchscreen 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Grey

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9399
Info modified on:
13 Nov 2024, 08:36:25
Short summary description Lenovo Yoga Pro 7 14IMH9 Intel Core Ultra 7 155H Laptop 36,8 cm (14.5") Touchscreen 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Grey:

Lenovo Yoga Pro 7 14IMH9, Intel Core Ultra 7, 36,8 cm (14.5"), 3072 x 1920 pixels, 32 GB, 1 TB, Windows 11 Home

Long summary description Lenovo Yoga Pro 7 14IMH9 Intel Core Ultra 7 155H Laptop 36,8 cm (14.5") Touchscreen 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Grey:

Lenovo Yoga Pro 7 14IMH9. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core Ultra 7, Processor model: 155H. Display diagonal: 36,8 cm (14.5"), Display resolution: 3072 x 1920 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Arc Graphics. Operating system installed: Windows 11 Home. Product color: Grey. Weight: 1,59 kg

Video
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.