Lenovo logo

Lenovo Legion 7 16ARHA7 AMD Ryzen™ 9 6900HX Laptop 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 2 TB SSD AMD Radeon RX 6850M XT Wi-Fi 6E (802.11ax) Windows 11 Home Grey

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15124
Info modified on:
08 Nov 2024, 05:35:38
Short summary description Lenovo Legion 7 16ARHA7 AMD Ryzen™ 9 6900HX Laptop 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 2 TB SSD AMD Radeon RX 6850M XT Wi-Fi 6E (802.11ax) Windows 11 Home Grey:

Lenovo Legion 7 16ARHA7, AMD Ryzen™ 9, 3,3 GHz, 40,6 cm (16"), 2560 x 1600 pixels, 32 GB, 2 TB

Long summary description Lenovo Legion 7 16ARHA7 AMD Ryzen™ 9 6900HX Laptop 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 2 TB SSD AMD Radeon RX 6850M XT Wi-Fi 6E (802.11ax) Windows 11 Home Grey:

Lenovo Legion 7 16ARHA7. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 9, Processor model: 6900HX, Processor frequency: 3,3 GHz. Display diagonal: 40,6 cm (16"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 2 TB, Storage media: SSD. On-board graphics card model: AMD Radeon 680M. Operating system installed: Windows 11 Home. Product color: Grey

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.