location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4X71Q25457 memory module 64 GB 1 x 64 GB 7500 MHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4X71Q25457
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4X71Q25457
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892103653 show
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 431
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jul 2024 16:06:33
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Lenovo 4X71Q25457 memory module 64 GB 1 x 64 GB 7500 MHz:
This short summary of the Lenovo 4X71Q25457 memory module 64 GB 1 x 64 GB 7500 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 4X71Q25457, 64 GB, 1 x 64 GB, 7500 MHz

Long summary description Lenovo 4X71Q25457 memory module 64 GB 1 x 64 GB 7500 MHz:
This is an auto-generated long summary of Lenovo 4X71Q25457 memory module 64 GB 1 x 64 GB 7500 MHz based on the first three specs of the first five spec groups.

Lenovo 4X71Q25457. Component for: Laptop, Internal memory: 64 GB, Memory layout (modules x size): 1 x 64 GB, Memory clock speed: 7500 MHz

Features
Internal memory *
64 GB
Memory layout (modules x size) *
1 x 64 GB
Memory clock speed *
7500 MHz
Component for *
Laptop
Compatible products
ThinkPad P1 Series-P1 G7
Operational conditions
Operating temperature (T-T)
0 - 85 °C
Weight & dimensions
Width
77,8 mm
Depth
1,2 mm
Height
34 mm
Weight
35 g
Packaging data
Package width
157 mm
Package depth
58 mm
Package height
17 mm
Package weight
40 g
Package type
Box
Country Distributor
Nederland 3 distributor(s)
Österreich 1 distributor(s)
United Kingdom 2 distributor(s)
Sverige 2 distributor(s)
Belgium 1 distributor(s)