Lenovo logo

Lenovo 4X61N96915 graphics card AMD Radeon RX 6500 XT 4 GB GDDR6

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9187
Info modified on:
11 Sept 2024, 13:31:05
Short summary description Lenovo 4X61N96915 graphics card AMD Radeon RX 6500 XT 4 GB GDDR6:

Lenovo 4X61N96915, Radeon RX 6500 XT, 4 GB, GDDR6, 7680 x 4320 pixels, PCI Express x4 4.0, 2 fan(s)

Long summary description Lenovo 4X61N96915 graphics card AMD Radeon RX 6500 XT 4 GB GDDR6:

Lenovo 4X61N96915. Graphics processor family: AMD, Graphics processor: Radeon RX 6500 XT. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR6. Maximum resolution: 7680 x 4320 pixels. Interface type: PCI Express x4 4.0. Cooling type: Active, Number of fans: 2 fan(s)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.