location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4X61L87571 graphics card NVIDIA RTX A6000 48 GB GDDR6

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4X61L87571
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4X61L87571
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892085805 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43269
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 14:58:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo 4X61L87571 graphics card NVIDIA RTX A6000 48 GB GDDR6
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - NVIDIA RTX A6000 48 GB GDDR6
  • - 7680 x 4320 pixels PCI Express x16 4.0
  • - DisplayPorts quantity: 4
More>>>
Short summary description Lenovo 4X61L87571 graphics card NVIDIA RTX A6000 48 GB GDDR6:
This short summary of the Lenovo 4X61L87571 graphics card NVIDIA RTX A6000 48 GB GDDR6 data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 4X61L87571, RTX A6000, 48 GB, GDDR6, 7680 x 4320 pixels, PCI Express x16 4.0, 1 fan(s)

Long summary description Lenovo 4X61L87571 graphics card NVIDIA RTX A6000 48 GB GDDR6:
This is an auto-generated long summary of Lenovo 4X61L87571 graphics card NVIDIA RTX A6000 48 GB GDDR6 based on the first three specs of the first five spec groups.

Lenovo 4X61L87571. Graphics processor family: NVIDIA, Graphics processor: RTX A6000. Discrete graphics card memory: 48 GB, Graphics card memory type: GDDR6. Maximum resolution: 7680 x 4320 pixels. Interface type: PCI Express x16 4.0. Cooling type: Active, Number of fans: 1 fan(s)

Processor
Graphics processor family *
NVIDIA
Graphics processor *
RTX A6000
Maximum resolution *
7680 x 4320 pixels
Memory
Discrete graphics card memory *
48 GB
Graphics card memory type *
GDDR6
Ports & interfaces
Interface type *
PCI Express x16 4.0
DisplayPorts quantity *
4
DisplayPort version
1.4
Performance
Warranty period
3 year(s)
Design
Cooling type *
Active
Number of fans
1 fan(s)
Design
Certification
BSMI, FCC, ICES, CE, VCCI, KCC, RCM, CB, Morocco
Power
Power consumption (max)
320 W
System requirements
Windows operating systems supported
Windows 10 x64
Weight & dimensions
Weight
1,23 kg
Depth
51,3 mm
Height
111,3 mm
Width
326,3 mm
Packaging data
Package width
490 mm
Package depth
220 mm
Package height
92 mm
Package weight
1,8 kg
Package type
Box
Country Distributor
Österreich 1 distributor(s)
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)