Lenovo logo

Lenovo ThinkPad T14 Gen 4 (Intel) Intel® Core™ i5 i5-1345U Laptop 35,6 cm (14") Touchscreen WUXGA 16 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16047
Info modified on:
18 Nov 2024, 10:48:21
Short summary description Lenovo ThinkPad T14 Gen 4 (Intel) Intel® Core™ i5 i5-1345U Laptop 35,6 cm (14") Touchscreen WUXGA 16 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

Lenovo ThinkPad T14 Gen 4 (Intel), Intel® Core™ i5, 1,6 GHz, 35,6 cm (14"), 1920 x 1200 pixels, 16 GB, 1 TB

Long summary description Lenovo ThinkPad T14 Gen 4 (Intel) Intel® Core™ i5 i5-1345U Laptop 35,6 cm (14") Touchscreen WUXGA 16 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

Lenovo ThinkPad T14 Gen 4 (Intel). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1345U, Processor frequency: 1,6 GHz. Display diagonal: 35,6 cm (14"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 11 Pro

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.