Lenovo logo

Lenovo ThinkPad T14s Gen 4 (AMD) AMD Ryzen™ 7 PRO 7840U Laptop 35,6 cm (14") WUXGA 32 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10106
Info modified on:
08 Nov 2024, 05:28:06
Short summary description Lenovo ThinkPad T14s Gen 4 (AMD) AMD Ryzen™ 7 PRO 7840U Laptop 35,6 cm (14") WUXGA 32 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

Lenovo ThinkPad T14s Gen 4 (AMD), AMD Ryzen™ 7 PRO, 3,3 GHz, 35,6 cm (14"), 1920 x 1200 pixels, 32 GB, 512 GB

Long summary description Lenovo ThinkPad T14s Gen 4 (AMD) AMD Ryzen™ 7 PRO 7840U Laptop 35,6 cm (14") WUXGA 32 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

Lenovo ThinkPad T14s Gen 4 (AMD). Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7 PRO, Processor model: 7840U, Processor frequency: 3,3 GHz. Display diagonal: 35,6 cm (14"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 32 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon 780M. Operating system installed: Windows 11 Pro. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.