location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X280 Intel® Core™ i7 i7-8550U Laptop 31,8 cm (12.5") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X280
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20KF001JFR
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12007
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2024 23:10:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkPad X280 Intel® Core™ i7 i7-8550U Laptop 31,8 cm (12.5") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i7 i7-8550U 1,8 GHz
  • - 31,8 cm (12.5") Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 8 GB DDR4-SDRAM 2400 MHz
  • - 256 GB SSD
  • - Intel® UHD Graphics 620
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.1 4G
  • - Lithium-Ion (Li-Ion) 48 Wh 65 W
  • - Windows 10 Pro 64-bit
More>>>
Short summary description Lenovo ThinkPad X280 Intel® Core™ i7 i7-8550U Laptop 31,8 cm (12.5") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This short summary of the Lenovo ThinkPad X280 Intel® Core™ i7 i7-8550U Laptop 31,8 cm (12.5") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad X280, Intel® Core™ i7, 1,8 GHz, 31,8 cm (12.5"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Lenovo ThinkPad X280 Intel® Core™ i7 i7-8550U Laptop 31,8 cm (12.5") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This is an auto-generated long summary of Lenovo ThinkPad X280 Intel® Core™ i7 i7-8550U Laptop 31,8 cm (12.5") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad X280. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8550U, Processor frequency: 1,8 GHz. Display diagonal: 31,8 cm (12.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Pro. Product color: Black

Design
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Display
Display diagonal *
31,8 cm (12.5")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
300 cd/m²
Contrast ratio (typical)
700:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
8th gen Intel® Core™ i7
Processor model *
i7-8550U
Processor cores
4
Processor threads
8
Processor boost frequency
4 GHz
Processor frequency *
1,8 GHz
System bus rate
4 GT/s
Processor cache
8 MB
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake R
Bus type
OPI
Stepping
Y0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0,8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
On-board
Maximum internal memory *
8 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
256 GB
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5917
Audio
Audio chip
Realtek ALC3287
Number of built-in speakers
2
Speaker power
2 W
Built-in subwoofer
No
Built-in microphone
Yes
Audio decoders
Dolby Audio Premium
Camera
Front camera
Yes
Front camera signal format
720p
Front camera HD type
HD
Auto focus
No
Network
Mobile network generation
4G
4G standard
LTE
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Mobile network connection *
Yes
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.1
Near Field Communication (NFC)
No
WWAN
Installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
HDMI ports quantity *
1
HDMI version
1.4b
Combo headphone/mic port
Yes
Docking connector
Yes
Keyboard
Pointing device
ThinkPad UltraNav
Numeric keypad *
No
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Smart Response Technology version
1,00
Intel Secure Key Technology version
1,00
Intel TSX-NI version
0,00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
122589
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
48 Wh
Fast charging
Yes
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
Security
Cable lock slot
Yes
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Certificates
Compliance certificates
RoHS
Certification
MIL-STD-810G
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
307,7 mm
Depth
209,8 mm
Height (front)
1,74 cm
Height (rear)
1,78 cm
Weight *
1,13 kg
Packaging content
Manual
Yes
Warranty card
Yes
Other features
AC adapter included
Yes
LightScribe
No
3D
No
Maximum internal memory (64-bit)
8 GB
Source Review comments Score
hothardware.com
Updated:
2019-11-14 12:41:25
The ThinkPad line of notebooks has a long, storied history, from its beginnings as an IBM product, to Lenovo's continued refinements and improvements, generation over generation. ThinkPads are well known, often sought after products, especially by busines...
Good Understated, Good Looks, Competitive Performance, Quick And Responsive, Multiple Input Devices, Reliable, Fast Fingerprint Sensor...
Bad CTRL Key Placement, Mid-Range Battery Life...
Bottom line The Lenovo ThinkPad X280 didn't run away from the pack in any particular benchmark, but it remained competitive with similarly equipped systems throughout our battery of tests. It's not always about killer benchmarks scores, however. With machines in this...
75%
techaeris.com
Updated:
2019-11-14 12:41:25
Lenovo has various laptops targeted towards specific user groups from gaming to home use to business. Our Lenovo ThinkPad X280 review takes a look at the company's updated mobile business notebook which is thinner, lighter, and is powered by Intel 8th Gen...
Good Thin, light design, Responsive, crisp touchscreen, Fingerprint scanner, Dedicated Snipping Tool button, Programmable user-defined key, USB Type-C power delivery, Minimal Lenovo apps...
Bad Battery life could be better, Doesn't fold over into tablet mode, Windows 10 bloatware courtesy Microsoft...
Bottom line Even though Lenovo has made the ThinkPad X280 lighter and thinner, performance hasn't been sacrificed. While battery life could be a bit better, the ThinkPad X280 is a more than capable business-oriented laptop for working on the go.*We were sent a review...
91%
slashgear.com
Updated:
2019-11-14 12:41:25
One of the best business ultraportable product lines on the market, Lenovo's ThinkPad X Series, was recently updated with a new model: the ThinkPad X280. First introduced during CES 2018, this new model brings the same aesthetic of the ThinkPad X notebook...
Good Slimmer, lighter, and less boxy, Thunderbolt 3 + Dock support, Display is very bright with matte finish, Rapid Charge and excellent standby battery life, More secure fingerprint technology...
Bad Still no Ultra HD display option, Removed Ethernet port, Removed hot-swappable battery...
Bottom line Existing X Series customers are likely to be split over the new X280 model. The loss of an Ethernet port and second hot swappable battery will no doubt upset some customers, but many won't miss them and the many improvements are, in my opinion, worth the...
70%
neowin.net
Updated:
2019-11-14 12:41:26
As much as I love Lenovo's ThinkPad lineup, the X280 took me out of my comfort zone a little bit with its 12.5-inch display and compact form factor. It's incredibly light though at around two and a half pounds, so the portability kind of makes up for it.T...
Bottom line Like every ThinkPad that I review, the X280 is an excellent device. After all, they're all pretty similar. My biggest complaint is that the keyboard is a bit smaller than a standard one. It's easy to get used to, but if you're splitting your time between...
75%
gottabemobile.com
Updated:
2019-11-14 12:41:26
Lenovo's new ThinkPad X280 makes a compelling case for why businesses users should be more open to design changes when buying a new PC.Available for $1,061.10 from Lenovo.com, this business notebook has new ways of protecting privacy, a new generation of...
Good Solid Battery Life, Durable Body, Great New Security Features, Terrific Performance...
Bad No Ethernet Port, Loud Fan, Must Choose Between Windows Hello & ThinkShutter, New features and tricks keep you from missing the features Lenovo cut to get the slim and relatively light ThinkPad X280.A long-lasting battery, tough shell, decent display and...
Bottom line Unless you're a huge, huge fan of removable batteries and a full-size Ethernet port, there's very little wrong with the Lenovo ThinkPad X280. The laptop is everything that Lenovo promises: a thinner, lighter and more powerful workhorse that still lasts a...
80%
windowscentral.com
Updated:
2019-11-14 12:41:26
Lenovo's update cycle to its "X" lineup of ThinkPad laptops, including the X1 Carbon, X1 Yoga, and X1 Tablet, hasn't ignored the X200 series. The ThinkPad X280 I have here is the successor to the X270 (which I also reviewed), and it's still marketed as...
Good Thinner and lighter, Great keyboard, Bright, colorful display, Great performance, Webcam shutter...
Bad Bezel is unsticking itself in spots, No more hotswappable battery, Less upgrade options...
Bottom line img src=" width="800" height="600" alt="Lenovo ThinkPad X280 review" class="image-large_wm_brw image-large lightbox">The ThinkPad X280 has clearly been refreshed with the future in mind, and I don't doubt it will polarize fans of the X200 series. It has...
70%
notebookcheck.net
Updated:
2019-11-14 12:41:26
Mini Carbon. With a fresh design and a clearly thinner case, Lenovo is trying to make its traditional 12-inch ThinkPad X Series more attractive. In this review we will be explaining why this approach works well, and what features we miss despite the other...
Good high quality and lightweight case, excellent ThinkPad I/O, improved serviceability, matte IPS Display with over 300 cd/m², the case remains relatively cool, the fan is usually quiet, Thunderbolt 3 onboard, dual-channel RAM...
Bad non-removable battery, RJ45 Ethernet missing, microSD card reader hard to reach, poor CPU performance management, weak colour space average, case large enough for a 13.3-inch display...
90%
Laptopmag.com
Updated:
2019-11-14 12:41:26
Lenovo's ThinkPad X280 packs strong, 8th Gen Core performance; a bright, 12.5-inch display; and a snappy keyboard into a durable, 2.98-pound package. To keep up with a business laptop market where thin is in, Lenovo's shaved about a tenth of an inch and a...
Good Bright, colorful display, Solid performance, Good typing experience, Plenty of ports...
Bad Below-average battery life...
Bottom line Lenovo's ThinkPad X280 squeezes a gorgeous display and good keyboard into a compact package, but its battery life could be better...
70%