Lenovo logo

Lenovo ThinkPad Yoga 260 Intel® Core™ i7 i7-6500U Hybrid (2-in-1) 31,8 cm (12.5") Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47305
Info modified on:
18 Jun 2024, 21:33:17
Short summary description Lenovo ThinkPad Yoga 260 Intel® Core™ i7 i7-6500U Hybrid (2-in-1) 31,8 cm (12.5") Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo ThinkPad Yoga 260, Intel® Core™ i7, 2,5 GHz, 31,8 cm (12.5"), 1920 x 1080 pixels, 16 GB, 256 GB

Long summary description Lenovo ThinkPad Yoga 260 Intel® Core™ i7 i7-6500U Hybrid (2-in-1) 31,8 cm (12.5") Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo ThinkPad Yoga 260. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2,5 GHz. Display diagonal: 31,8 cm (12.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.