Lenovo ThinkCentre M70s, Intel® Core™ i5, i5-13400, 16 GB, DDR4-SDRAM, 256 GB, Windows 11 Pro
Lenovo ThinkCentre M70s. Processor family: Intel® Core™ i5, Processor model: i5-13400. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 730. Wi-Fi. Operating system installed: Windows 11 Pro. Power supply: 260 W. Chassis type: SFF. Product type: PC. Weight: 5,3 kg. Product color: Black