Lenovo logo

Lenovo ThinkSmart Core Full Room Kit video conferencing system 8 MP Ethernet LAN

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17962
Info modified on:
23 Jul 2024, 07:43:36
Short summary description Lenovo ThinkSmart Core Full Room Kit video conferencing system 8 MP Ethernet LAN:

Lenovo ThinkSmart Core Full Room Kit, CMOS, Full HD, 30 fps, Windows 11 IoT Enterprise SAC, Black

Long summary description Lenovo ThinkSmart Core Full Room Kit video conferencing system 8 MP Ethernet LAN:

Lenovo ThinkSmart Core Full Room Kit. Sensor type: CMOS. HD type: Full HD, Supported video modes: 1080p, Maximum frame rate: 30 fps. Ethernet LAN, Wi-Fi. Bluetooth. Display diagonal: 25,6 cm (10.1"), Display resolution: 1280 x 800 pixels. Operating system installed: Windows 11 IoT Enterprise SAC. Product color: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.