Lenovo logo

Lenovo ThinkSmart Core + Controller Kit video conferencing system Ethernet LAN

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43004
Info modified on:
09 Aug 2024, 16:26:37
Short summary description Lenovo ThinkSmart Core + Controller Kit video conferencing system Ethernet LAN:

Lenovo ThinkSmart Core + Controller Kit, Windows 11 IoT Enterprise SAC, Black

Long summary description Lenovo ThinkSmart Core + Controller Kit video conferencing system Ethernet LAN:

Lenovo ThinkSmart Core + Controller Kit. Ethernet LAN, Wi-Fi. Bluetooth. Display diagonal: 25,6 cm (10.1"), Display resolution: 1280 x 800 pixels. Operating system installed: Windows 11 IoT Enterprise SAC. Product color: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.