location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Lenmar PPU916 power bank Lithium Polymer (LiPo) 5500 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenmar Check ‘Lenmar’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PPU916
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PPU916
Category:
Device which can be used to recharge batteries. Some can be used as portable power-providing device.
Power Banks Check ‘Lenmar’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenmar: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15870
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Mar 2019 15:26:14
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Lenmar PPU916 power bank Lithium Polymer (LiPo) 5500 mAh Black:
This short summary of the Lenmar PPU916 power bank Lithium Polymer (LiPo) 5500 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenmar PPU916, 5500 mAh, Lithium Polymer (LiPo), 11,1 V, Black

Long summary description Lenmar PPU916 power bank Lithium Polymer (LiPo) 5500 mAh Black:
This is an auto-generated long summary of Lenmar PPU916 power bank Lithium Polymer (LiPo) 5500 mAh Black based on the first three specs of the first five spec groups.

Lenmar PPU916. Battery capacity: 5500 mAh, Battery technology: Lithium Polymer (LiPo), Battery voltage: 11,1 V. Product color: Black