location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz Click & Store file storage box Polypropylene (PP) Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Click & Store
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60440023 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002432398126
Category:
Boxes and other places to store files .
File Storage Boxes Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52678
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 13:29:58
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Leitz Click & Store file storage box Polypropylene (PP) Pink:
This short summary of the Leitz Click & Store file storage box Polypropylene (PP) Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz Click & Store, Polypropylene (PP), Pink, A4, Portrait, 1 drawer(s), Binder, Catalogue, Envelope, Flat file, Folder, Hanging folder, Letter, Note, Paper, Picture,...

Long summary description Leitz Click & Store file storage box Polypropylene (PP) Pink:
This is an auto-generated long summary of Leitz Click & Store file storage box Polypropylene (PP) Pink based on the first three specs of the first five spec groups.

Leitz Click & Store. Material: Polypropylene (PP), Product color: Pink, ISO A-series sizes (A0...A9): A4. Volume: 16,7 L, Width: 281 mm, Depth: 200 mm

Features
Material
Polypropylene (PP)
Product color
Pink
ISO A-series sizes (A0...A9)
A4
Orientation
Portrait
Number of drawers
1 drawer(s)
Removable lid
Yes
Label holder
Yes
Carrying handle(s)
Yes
Stackable
Yes
Suitable for storing
Binder, Catalogue, Envelope, Flat file, Folder, Hanging folder, Letter, Note, Paper, Picture, Sheet protector
Weight & dimensions
Volume
16,7 L
Width
281 mm
Depth
200 mm
Length
370 mm
Weight
900 g
Interior dimensions (W x D x H)
265 x 335 x 188 mm
Packaging content
Quantity
1
Brand Image Article code product Stock Price from
Leitz 60440064 file storage box Polypropylene (PP) Green Leitz 60440064 file storage box Polypropylene (PP) Green
(show image)
60440064 60440064 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Click & Store file storage box Polypropylene (PP) Orange Leitz Click & Store file storage box Polypropylene (PP) Orange
(show image)
60440044 Click & Store 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Click & Store file storage box MDF, Polypropylene (PP) Blue Leitz Click & Store file storage box MDF, Polypropylene (PP) Blue
(show image)
60440036 Click & Store 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 60440001 file storage box Hardboard White Leitz 60440001 file storage box Hardboard White
(show image)
60440001 60440001 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)