location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Leica Summicron-M 28mm f/2 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leica Check ‘Leica’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Summicron-M 28mm f/2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11604
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4022243116047
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Leica’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leica: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21648
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Leica Summicron-M 28mm f/2 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Lens structure (elements/groups): 9/6
  • - Closest focusing distance: 0,7 m
More>>>
Short summary description Leica Summicron-M 28mm f/2 Black:
This short summary of the Leica Summicron-M 28mm f/2 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Leica Summicron-M 28mm f/2, 9/6

Long summary description Leica Summicron-M 28mm f/2 Black:
This is an auto-generated long summary of Leica Summicron-M 28mm f/2 Black based on the first three specs of the first five spec groups.

Leica Summicron-M 28mm f/2. Lens structure (elements/groups): 9/6, Closest focusing distance: 0,7 m, Lens viewing angle, horizontal: 65°. Compatibility: LEICA M8. Product color: Black. Diameter: 5,3 cm, Length: 40,8 mm, Weight: 270 g

Source Review comments Score
Kenrockwell.com
Updated:
2011-09-15 04:11:01
Leica 28mm f/2 ASPH (11 604), twice life-size. enlarge more. Id get it at Adorama in black (11 604), Adorama in silver (11 661), Amazon in black, Amazon in silver, B&H in black, B&H in silver or Calumet. It helps me keep adding to this site when yo...
0%
photo.net
Updated:
2011-09-15 04:11:06
Leicas M series lens lineup has been around for a long time, since 1953 in fact. Over the years theyve brought to market a varied and evolving lens selection, and to the Leicaphile, each new lens is keenly and anxiously awaited. One of the latest off...
0%
photozone.de
Updated:
2013-08-09 11:11:19
35 mm is likely the most common focal length among Leica M shooters,and to many the focal length of choice if they had to get along with only a single lens. Leica currently offers three 35mm lenses to choose from, with the Summilux 35/1.4 marking the...
Bottom line The Summicron-M 35mm f/2 ASPH is a very nice lens, that delivers amazing sharpness in the image center, but impresses a lot less at the image borders and corners, at least in terms of sharpness. Vignetting is fairly pronounced wide open and also on a...
0%
pcmag.com
Updated:
2014-10-08 10:51:33
The Leica Summicron-M 28mm f/2 ASPH. ($4,295) is an excellent wide-angle lens for M-mount cameras. It captures images that are sharp from edge to edge at every aperture, but carries a hefty price tag. It's the best rangefinder lens that covers a wide...
Good Sharp from edge to edge at f/2. Nominal distortion. Wide aperture. Fairly compact. Includes lens hood.
Bad Expensive. Close focus limited to 0.7-meter. Lens hood is huge. Manual focus only...
Bottom line The Leica Summicron-M 28mm f/2 ASPH. is a sharp, fast, wide-angle optic for Leica rangefinder cameras; it's expensive, but an excellent performer...
90%