KYOCERA logo

KYOCERA FS-9100 DN 36PPM 1200 x 1200 DPI A4

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80462
Info modified on:
25 Nov 2020, 15:24:13
Short summary description KYOCERA FS-9100 DN 36PPM 1200 x 1200 DPI A4:

KYOCERA FS-9100 DN 36PPM, 1200 x 1200 DPI, A4, 36 ppm

Long summary description KYOCERA FS-9100 DN 36PPM 1200 x 1200 DPI A4:

KYOCERA FS-9100 DN 36PPM. Number of print cartridges: 1. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 36 ppm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.