KYOCERA logo

KYOCERA PF-100

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95012
Info modified on:
07 Mar 2024, 15:34:52
Short summary description KYOCERA PF-100:

KYOCERA PF-100, 60/120, 250 sheets, 375 x 390 x 100 mm, A4, A5, B5, Letter, Legal, 148 x 210 mm to 215.9 x 297 mm

Long summary description KYOCERA PF-100:

KYOCERA PF-100. Supported media weight(s): 60/120, Standard input capacity: 250 sheets. Dimensions (WxDxH): 375 x 390 x 100 mm. Standard media sizes: A4, A5, B5, Letter, Legal. Custom media sizes: 148 x 210 mm to 215.9 x 297 mm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.