Krups logo

Krups High Speed Perfect Mix 9000 2 L Tabletop blender 1500 W Black, Stainless steel, White

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57985
Info modified on:
19 Apr 2024, 11:29:03
Short summary description Krups High Speed Perfect Mix 9000 2 L Tabletop blender 1500 W Black, Stainless steel, White:

Krups High Speed Perfect Mix 9000, Tabletop blender, 2 L, Ice crushing, 1500 W, Black, Stainless steel, White

Long summary description Krups High Speed Perfect Mix 9000 2 L Tabletop blender 1500 W Black, Stainless steel, White:

Krups High Speed Perfect Mix 9000. Type: Tabletop blender, Product color: Black, Stainless steel, White, Control panel color: Black. Bowl capacity: 2 L, Control type: Buttons. Blade material: Stainless steel. Power: 1500 W, Power source: AC. Width: 265 mm, Depth: 435 mm, Height: 390 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.