location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Konami Hellboy: The Science of Evil PlayStation Portable (PSP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konami Check ‘Konami’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hellboy: The Science of Evil
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
062500
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Konami’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Konami: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15260
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:51:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Konami Hellboy: The Science of Evil PlayStation Portable (PSP)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PlayStation Portable (PSP)
  • - Game genre: Action
  • - Developer: Big Ant Studios
  • - ESRB rating: T (Teen)
More>>>
Short summary description Konami Hellboy: The Science of Evil PlayStation Portable (PSP):
This short summary of the Konami Hellboy: The Science of Evil PlayStation Portable (PSP) data-sheet is auto-generated and uses the product title and the first six key specs.

Konami Hellboy: The Science of Evil, PlayStation Portable (PSP), T (Teen)

Long summary description Konami Hellboy: The Science of Evil PlayStation Portable (PSP):
This is an auto-generated long summary of Konami Hellboy: The Science of Evil PlayStation Portable (PSP) based on the first three specs of the first five spec groups.

Konami Hellboy: The Science of Evil. Platform: PlayStation Portable (PSP), ESRB rating: T (Teen), Developer: Big Ant Studios

Source Review comments Score
atomicgamer.com
Updated:
2012-01-27 02:01:11
Im never excited to hear about a game tied into a movie. Aside from 2004s Chronicles of Riddick: Escape From Butcher Bay, I cant think of a good one. So when I heard about the Hellboy movie game I couldnt help but think, “Ah crap.” After all, the...
60%
about.com
Updated:
2012-01-27 02:01:11
I adore Hellboy. I love the comics that started the franchise (and continue to come out). I love the first Hellboy movie and have no doubt that Ill love the second as well. I love the Hellboy Animated dvds. I really, really wanted to love this game. A...
60%
gamepyre.com
Updated:
2012-01-27 02:01:11
Im thirty years old. Ive moved to this country just a couple of months after my twelfth birthday, yet I was not aware of comic books prior to my move to the U.S. Communism did a great job of censoring everything, including the entertainment wo...
Bottom line So is the game worth it? Maybe, depending on your level of dedication towards Hellboy or your level or boredom. First of all, the game is only $30 brand new and on top of that, if you buy the game before August 4, 2008, it comes with a free ticket for...
62%
gwn.com
Updated:
2012-01-27 02:01:11
Graphics are good and hand drawn textures give the game a nice illustrative look. There are also a lot of nice extras packed in for hardcore Hellboy fans. Co-op features are also a nice addition for those who run with Hellboy-loving and PSP-owning frie...
Good Graphics are good and hand drawn textures give the game a nice illustrative look. There are also a lot of nice extras packed in for hardcore Hellboy fans. Co-op features are also a nice addition for those who run with Hellboy-loving and PSP-owning frie...
Bad The story is incomprehensible and the dialog terrible. Gameplay is mediocre and devolves into senseless button mashing. Lack of any voice work whatsoever is also disappointing.
Bottom line The game by itself is average at best. With the Hellboy name on it, I cant help but be more disappointed with the fact that the dialog and storyline are not as refined as the comic books roots. There are a few bonus items thrown in for Hellboy fans, s...
47%
gamechronicles.com
Updated:
2012-01-27 02:01:11
It is time to fight fire with fire! With creative direction from the Hellboy creator Mike Mignola and movie director Guillermo del Toro, it is your turn to control Hellboy and save the planet in Hellboy: The Science of Evil. Hellboy has discovered a w...
Bottom line I really had little to no expectations going into playing this game. I do like the fact that the focus was more on the animated series and not the movie. You have a more comic book feel to the game. Hellboy is much skinner in this game than the movies...
54%
cheatcc.com
Updated:
2012-01-27 02:01:11
When a big summer blockbuster is released in theaters, it frequently comes with a video game adaptation in tow, especially when the film in question is based on a comic book. So, when Hellboy: Science of Evil was announced to come out at roughly the sa...
52%
Brand Image Article code product Stock Price from
Konami

Konami Metal Gear Solid HD Collection German Xbox 360
(show image)
114475600001 Metal Gear Solid HD Collection 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Metal Gear Solid HD Collection German PlayStation 3
(show image)
114475560001 Metal Gear Solid HD Collection 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Karaoke Revolution: Glee 2 Wii
(show image)
094495 Karaoke Revolution: Glee 2 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Pro Evolution Soccer 2011 Nintendo 3DS
(show image)
084083 Pro Evolution Soccer 2011 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Deca Sports Extreme Nintendo 3DS
(show image)
114099840001 Deca Sports Extreme 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Pro Evolution Soccer 2011 Wii
(show image)
114168640001 Pro Evolution Soccer 2011 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Pro Evolution Soccer 2011 PlayStation 2
(show image)
114161240001 Pro Evolution Soccer 2011 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Pro Evolution Soccer 2011 PlayStation Portable (PSP)
(show image)
114161210001 Pro Evolution Soccer 2011 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Dance Dance Revolution Wii
(show image)
114097850091 Dance Dance Revolution 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami No More Heroes: Heroes' Paradise PlayStation 3
(show image)
114094720001 No More Heroes: Heroes' Paradise 0.00
(excl. VAT)
0 (incl. VAT)