Kodak Alaris logo

Kodak Alaris ScanMate i1120 Sheet-fed scanner 600 x 600 DPI Black, Grey

Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103394
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Kodak Alaris ScanMate i1120 Sheet-fed scanner 600 x 600 DPI Black, Grey:

Kodak Alaris ScanMate i1120, 215 x 863 mm, 600 x 600 DPI, 48 bit, 3 sec/page, Sheet-fed scanner, Black, Grey

Long summary description Kodak Alaris ScanMate i1120 Sheet-fed scanner 600 x 600 DPI Black, Grey:

Kodak Alaris ScanMate i1120. Maximum scan size: 215 x 863 mm, Optical scanning resolution: 600 x 600 DPI, Input color depth: 48 bit. Scanner type: Sheet-fed scanner, Product color: Black, Grey. Sensor type: CCD. Auto document feeder (ADF) input capacity: 50 sheets. Standard interfaces: USB 2.0

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.