location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KitchenAid Mini food processor 250 W 3,3 L Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KitchenAid Check ‘KitchenAid’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5KSM3311XEHW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5413184102920
Category:
Electric kitchen appliance used for chopping, mixing, or pureeing foods.
Food Processors Check ‘KitchenAid’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KitchenAid: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38584
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Apr 2024 15:04:43
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points KitchenAid Mini food processor 250 W 3,3 L Green
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3,3 L 200 RPM Number of speeds: 10 Green
  • - Bowl material: Stainless steel
  • - 250 W
More>>>
Short summary description KitchenAid Mini food processor 250 W 3,3 L Green:
This short summary of the KitchenAid Mini food processor 250 W 3,3 L Green data-sheet is auto-generated and uses the product title and the first six key specs.

KitchenAid Mini, 3,3 L, Green, Lever, 200 RPM, 1,219 m, CC

Long summary description KitchenAid Mini food processor 250 W 3,3 L Green:
This is an auto-generated long summary of KitchenAid Mini food processor 250 W 3,3 L Green based on the first three specs of the first five spec groups.

KitchenAid Mini. Bowl capacity: 3,3 L, Product color: Green, Control type: Lever. Bowl material: Stainless steel. Power: 250 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 198 mm, Depth: 312 mm, Height: 312 mm. Package width: 384 mm, Package depth: 406 mm, Package height: 262 mm

Features
Bowl capacity *
3,3 L
Product color *
Green
Pulse function *
No
Control type
Lever
Rotational speed
200 RPM
Variable speed *
Yes
Number of speeds *
10
Cord length
1,219 m
Motor type
CC
Dishwasher proof accessories
Yes
Material
Bowl material *
Stainless steel
Power
Power *
250 W
AC input voltage
220-240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
198 mm
Depth
312 mm
Height
312 mm
Weight
6,5 kg
Packaging data
Package width
384 mm
Package depth
406 mm
Package height
262 mm
Package weight
8,3 kg
Packaging content
Dough tool
Yes
Balloon beater
Yes
Kneading tool
Yes
Beaters
Yes
Mixing tool
Yes
Whisk
Yes