Kingston Technology logo

Kingston Technology System Specific Memory 8GB(4 x 2GB), 1066MHz, DDR3, ECC Kit w/ thermal sensor memory module 4 x 2 GB

Data-sheet quality:
created/standardized by Icecat
Product views:
43108
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
08 Feb 2024
Short summary description Kingston Technology System Specific Memory 8GB(4 x 2GB), 1066MHz, DDR3, ECC Kit w/ thermal sensor memory module 4 x 2 GB:

Kingston Technology System Specific Memory 8GB(4 x 2GB), 1066MHz, DDR3, ECC Kit w/ thermal sensor, 8 GB, 4 x 2 GB, DDR3, 1066 MHz, 240-pin DIMM

Long summary description Kingston Technology System Specific Memory 8GB(4 x 2GB), 1066MHz, DDR3, ECC Kit w/ thermal sensor memory module 4 x 2 GB:

Kingston Technology System Specific Memory 8GB(4 x 2GB), 1066MHz, DDR3, ECC Kit w/ thermal sensor. Internal memory: 8 GB, Memory layout (modules x size): 4 x 2 GB, Internal memory type: DDR3, Memory clock speed: 1066 MHz, Memory form factor: 240-pin DIMM, CAS latency: 7, ECC

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.