Kensington logo

Kensington SmartFit

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131435
Info modified on:
10 Aug 2024, 11:29:49
Long product name Kensington SmartFit:

SmartFit® Sit/Stand Desk

Kensington SmartFit:

For more than 35 years, innovation, quality, and trust have made Kensington The Professionals’ Choice in desktop productivity solutions. Incorporating Kensington’s patented technology to ensure proper fit, the SmartFit® Sit/Stand Desk provides an efficient and safe way to convert your desk into a healthy sit-stand workstation using a convenient desk-on-desk design. Strong and stable at any height, while using a pneumatic lift to effortlessly raise and lower your workspace within a space-saving footprint, the Kensington SmartFit® Sit/Stand Desk delivers optimal productivity and ergonomic support.

Short summary description Kensington SmartFit:

Kensington SmartFit, Black, 76,2 cm (30"), 15,9 kg, 2,3 kg, 160 - 580 mm, 900 mm

Long summary description Kensington SmartFit:

Kensington SmartFit. Product color: Black, Maximum screen size: 76,2 cm (30"), Maximum weight capacity: 15,9 kg. Height adjustment range: 160 - 580 mm. Width: 900 mm, Depth: 666 mm, Height: 580 mm. Package width: 1030 mm, Package depth: 825 mm, Package height: 200 mm. Compliance certificates: RoHS

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.