Kensington logo

Kensington SD4850P mobile device dock station Black

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89837
Info modified on:
09 Oct 2023, 12:14:03
Short summary description Kensington SD4850P mobile device dock station Black:

Kensington SD4850P, USB Type-C, Black

Long summary description Kensington SD4850P mobile device dock station Black:

Kensington SD4850P. Docking connector type: USB Type-C. Width: 210 mm, Depth: 90 mm, Height: 31,3 mm, Weight: 294 g. Product color: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.