location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington 2102507 sheet protector

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2102507
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2102507
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252082020
Category:
Also known as a punched pocket, this is a flat, slitted plastic bag with a perforated edge used to hold paper documents.
Sheet Protectors Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65240
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Kensington 2102507 sheet protector:
This short summary of the Kensington 2102507 sheet protector data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington 2102507, 241 mm, 310 mm, 4 mm

Long summary description Kensington 2102507 sheet protector:
This is an auto-generated long summary of Kensington 2102507 sheet protector based on the first three specs of the first five spec groups.

Kensington 2102507. Package width: 241 mm, Package depth: 310 mm, Package height: 4 mm

Weight & dimensions
Package width
241 mm
Weight & dimensions
Package depth
310 mm
Package height
4 mm
Brand Image Article code product Stock Price from
Rexel

Rexel 227784 sheet protector 210 x 297 mm (A4) 5 pc(s)
(show image)
227784 227784 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 22679490 sheet protector 210 x 297 mm (A4) Polyvinyl chloride 5 pc(s)
(show image)
22679490 22679490 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 226784 sheet protector 220 x 300 mm 5 pc(s)
(show image)
226784 226784 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 22579490 sheet protector 210 x 297 mm (A4) Polyvinyl chloride 5 pc(s)
(show image)
22579490 22579490 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 22430490 sheet protector 210 x 297 mm (A4) Polypropylene (PP) 100 pc(s)
(show image)
22430490 22430490 0.00
(excl. VAT)
0 (incl. VAT)