location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Disney Cars 3: Piston cup race Card Game Game of chance

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Disney
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Cars
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cars 3: Piston cup race
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19417 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126194171
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board & Card Games Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96760
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:45:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Disney Cars 3: Piston cup race Card Game Game of chance
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Game of chance Card Game
  • - Multiplayer
  • - Minimum number of players: 2 Maximum number of players: 4
  • - Recommended age group: Preschool
  • - Suggested gender: Male
  • - Recommended age (min): 4 yr(s)
  • - Batteries required
More>>>
Short summary description Disney Cars 3: Piston cup race Card Game Game of chance:
This short summary of the Disney Cars 3: Piston cup race Card Game Game of chance data-sheet is auto-generated and uses the product title and the first six key specs.

Disney Cars 3: Piston cup race, Card Game, Game of chance, 4 yr(s)

Long summary description Disney Cars 3: Piston cup race Card Game Game of chance:
This is an auto-generated long summary of Disney Cars 3: Piston cup race Card Game Game of chance based on the first three specs of the first five spec groups.

Disney Cars 3: Piston cup race. Product type: Card Game, Genre: Game of chance, Recommended age (min): 4 yr(s). Batteries required

Features
Game modes
Multiplayer
Playing time (max)
20 min
Minimum number of players *
2
Maximum number of players *
4
Recommended age group *
Preschool
Suggested gender *
Male
Product type *
Card Game
Recommended age (min) *
4 yr(s)
Number of cards
20 pc(s)
Genre *
Game of chance
Release date (DD/MM/YYYY)
05,06,2017
Country of origin
China
Power
Batteries required
Yes
Battery type
AA
Number of batteries supported
2
Packaging data
Package width
270 mm
Packaging data
Package depth
75 mm
Package height
270 mm
Package weight
560 g
Package volume
5467,5 cm³
Logistics data
Quantity per intermodal container (20ft)
4506 pc(s)
Quantity per intermodal container (40ft)
9018 pc(s)
Pallet width
100 cm
Pallet length
120 cm
Pallet height
2 m
Master (outer) case width
280 mm
Master (outer) case length
555 mm
Master (outer) case height
240 mm
Quantity per master (outer) case
6 pc(s)
Master (outer) case volume
37296 cm³
Master (outer) case weight
3,96 kg