location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Woezel & Pip ABC +123 Shape puzzle Cartoons

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Woezel & Pip
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ABC +123
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18417 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126184172
Category:
Picture printed on cardboard or wood and cut into various pieces of different shapes that have to be fitted together.
Puzzles Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62610
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:41:41
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Woezel & Pip ABC +123 Shape puzzle Cartoons
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Shape puzzle
  • - Cartoons
  • - Preschool
  • - Any gender
  • - Recommended age (min): 3 yr(s)
  • - Game duration: 15+ min
More>>>
Short summary description Woezel & Pip ABC +123 Shape puzzle Cartoons:
This short summary of the Woezel & Pip ABC +123 Shape puzzle Cartoons data-sheet is auto-generated and uses the product title and the first six key specs.

Woezel & Pip ABC +123, Cartoons, 3 yr(s)

Long summary description Woezel & Pip ABC +123 Shape puzzle Cartoons:
This is an auto-generated long summary of Woezel & Pip ABC +123 Shape puzzle Cartoons based on the first three specs of the first five spec groups.

Woezel & Pip ABC +123. Genre: Cartoons, Recommended age (min): 3 yr(s)

Features
Product type *
Shape puzzle
Genre *
Cartoons
Recommended age group *
Preschool
Suggested gender *
Any gender
Recommended age (min) *
3 yr(s)
Recyclable
No
Game duration
15+ min
Minimum number of players
1
Languages
Dutch
QR code
No
Country of origin
Netherlands
Release date (DD/MM/YYYY)
01,08,2016
Learning & training skills
Learning & training skills
Math & counting learning
Packaging data
Package type
Box
Package width
315 mm
Package depth
50 mm
Package height
225 mm
Package weight
840 g
Package volume
3543,75 cm³
Packaging content
Number of puzzles *
36
Safety warning
Not for children 0-3 years
Yes
Logistics data
Pallet width
100 cm
Pallet length
120 cm
Pallet height
2 m
Pallet weight
373,8 kg
Number of cartons per pallet
35 pc(s)
Number of cartons per pallet layer
7 pc(s)
Number of layers per pallet
5 pc(s)
Quantity per pallet
420 pc(s)
Quantity per master (outer) case
12 pc(s)
Master (outer) case width
330 mm
Master (outer) case length
465 mm
Master (outer) case height
330 mm
Master (outer) case weight
10,7 kg
Master (outer) case tare weight
48 g
Master (outer) case volume
50638,5 cm³