Jabra logo

Jabra Halo Smart Wireless Headset Neck-band, In-ear Calls/Music Micro-USB Bluetooth Black, Blue

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24773
Info modified on:
10 Aug 2024, 09:06:37
Short summary description Jabra Halo Smart Wireless Headset Neck-band, In-ear Calls/Music Micro-USB Bluetooth Black, Blue:

Jabra Halo Smart Wireless, Wireless, 20 - 20000 Hz, Calls/Music, 38 g, Headset, Black, Blue

Long summary description Jabra Halo Smart Wireless Headset Neck-band, In-ear Calls/Music Micro-USB Bluetooth Black, Blue:

Jabra Halo Smart Wireless. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Wireless range: 10 m. Weight: 38 g. Product color: Black, Blue

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.