location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology IronKey F150 32GB USB flash drive USB Type-A 2.0 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IronKey
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F150 32GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MXAB1A032G4001FIPSA
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7877
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 08 Feb 2024
Product end of life date
Bullet Points Kingston Technology IronKey F150 32GB USB flash drive USB Type-A 2.0 Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 32 GB USB Type-A 2.0
  • - Form factor: Cap
  • - Silver
  • - Password protection
More>>>
Short summary description Kingston Technology IronKey F150 32GB USB flash drive USB Type-A 2.0 Silver:
This short summary of the Kingston Technology IronKey F150 32GB USB flash drive USB Type-A 2.0 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology IronKey F150 32GB, 32 GB, USB Type-A, 2.0, Cap, Password protection, Silver

Long summary description Kingston Technology IronKey F150 32GB USB flash drive USB Type-A 2.0 Silver:
This is an auto-generated long summary of Kingston Technology IronKey F150 32GB USB flash drive USB Type-A 2.0 Silver based on the first three specs of the first five spec groups.

Kingston Technology IronKey F150 32GB. Capacity: 32 GB, Device interface: USB Type-A, USB version: 2.0. Form factor: Cap. Password protection. Product color: Silver

Performance
Capacity *
32 GB
Device interface *
USB Type-A
USB version *
2.0
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS 9.0, Mac OS 9.1, Mac OS 9.2, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Design
Form factor *
Cap
Product color *
Silver
Protection features
Dust resistant, Water resistant
Design
Key ring
Yes
Certification
NATO RESTRICTED, FIPS 140-2 Lvl 3, USB 1.1 & 2.0, FCC, CE, WEEE, RoHS
Security
Password protection
Yes
Security algorithms
256-bit AES, FIPS 140-2
Weight & dimensions
Width
12,5 mm
Depth
21,5 mm
Height
76 mm
Other features
Waterproof
Yes