Intel logo

Intel 315 processor 2,26 GHz 0,256 MB L2 Box

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66264
Info modified on:
07 Mar 2024, 15:34:52
Long product name Intel 315 processor 2,26 GHz 0,256 MB L2 Box:

Intel® Celeron® D Processor 315 (256K Cache, 2.26 GHz, 533 MHz FSB)

Short summary description Intel 315 processor 2,26 GHz 0,256 MB L2 Box:

Intel 315, Intel® Celeron® D, Socket 478, 90 nm, Intel, 2,26 GHz, 32-bit

Long summary description Intel 315 processor 2,26 GHz 0,256 MB L2 Box:

Intel 315. Processor family: Intel® Celeron® D, Processor socket: Socket 478, Processor lithography: 90 nm. Market segment: Desktop, Number of Processing Die Transistors: 125 M, Processing Die size: 112 mm². Package type: Retail box. Processor package size: 35mm x 35mm. Cache memory: 256 KB

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.