Indesit logo

Indesit IDCA 745 B H tumble dryer Freestanding 7 kg White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57139
Info modified on:
17 Oct 2024, 14:58:17
Short summary description Indesit IDCA 745 B H tumble dryer Freestanding 7 kg White:

Indesit IDCA 745 B H, Freestanding, Condensation, White, Rotary, 7 kg, B

Long summary description Indesit IDCA 745 B H tumble dryer Freestanding 7 kg White:

Indesit IDCA 745 B H. Appliance placement: Freestanding, Drying system: Condensation, Product color: White. Drum capacity: 7 kg, Condensation efficiency class: B, Drying programs: Wool, Sport, Quick, Delicate/silk, Shoes, Cotton, Synthetics. Delay start (max): 9 h. Energy efficiency class: B, Energy consumption: 2,29 kWh, Annual energy consumption: 504 kWh. Depth: 584 mm, Width: 595 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.