location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

iiyama ProLite TH7067MIS-B2AG computer monitor 176,5 cm (69.5") 1920 x 1080 pixels LED Touchscreen Multi-user Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iiyama Check ‘iiyama’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProLite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TH7067MIS-B2AG
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TH7067MIS-B2AG
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4948570114870
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘iiyama’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iiyama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62161
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jan 2023 09:32:15
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points iiyama ProLite TH7067MIS-B2AG computer monitor 176,5 cm (69.5") 1920 x 1080 pixels LED Touchscreen Multi-user Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Touchscreen 176,5 cm (69.5") LED
  • - 1920 x 1080 pixels 16:9
  • - 5 ms 4000:1
  • - 166,65 W
More>>>
Short summary description iiyama ProLite TH7067MIS-B2AG computer monitor 176,5 cm (69.5") 1920 x 1080 pixels LED Touchscreen Multi-user Black:
This short summary of the iiyama ProLite TH7067MIS-B2AG computer monitor 176,5 cm (69.5") 1920 x 1080 pixels LED Touchscreen Multi-user Black data-sheet is auto-generated and uses the product title and the first six key specs.

iiyama ProLite TH7067MIS-B2AG, 176,5 cm (69.5"), 1920 x 1080 pixels, LED, MVA, 5 ms, Black

Long summary description iiyama ProLite TH7067MIS-B2AG computer monitor 176,5 cm (69.5") 1920 x 1080 pixels LED Touchscreen Multi-user Black:
This is an auto-generated long summary of iiyama ProLite TH7067MIS-B2AG computer monitor 176,5 cm (69.5") 1920 x 1080 pixels LED Touchscreen Multi-user Black based on the first three specs of the first five spec groups.

iiyama ProLite TH7067MIS-B2AG. Display diagonal: 176,5 cm (69.5"), Display resolution: 1920 x 1080 pixels, Display technology: LED. Display: MVA. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°. Built-in speaker(s). VESA mounting. Product color: Black

Display
Display diagonal *
176,5 cm (69.5")
Display resolution *
1920 x 1080 pixels
Native aspect ratio *
16:9
Display technology *
LED
LED backlight
Yes
Backlight type
LED
Touchscreen *
Yes
Touchscreen type
Multi-user
Touchscreen technology
Infrared
Touch technology
Multi-touch
Number of simultaneous touchpoints
10
Response time
5 ms
Screen shape *
Flat
Supported graphics resolutions
1280 x 1024 (SXGA), 1920 x 1080 (HD 1080)
Supported video modes
1080p
Aspect ratio
16:9
Contrast ratio (typical) *
4000:1
Viewing angle, horizontal
176°
Viewing angle, vertical
176°
Display number of colors *
16.78 million colours
Pixel pitch
0,802 x 0,802 mm
Horizontal scan range
30 - 83 kHz
Vertical scan range
50 - 76 Hz
Viewable size diagonal
176,6 cm
Digital horizontal frequency
30 - 83 kHz
Digital vertical frequency
50 - 76 Hz
Display diagonal (metric)
176,6 cm
Display brightness
310 cd/m²
Separate H/V sync
Yes
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Operating hours (hours/days)
24/7
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64
OmniTapps Multitouch compatibility
No
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
RMS rated power
20 W
Built-in microphone
No
Design
Product color *
Black
Glass thickness
4 mm
Certification
CE, CB, CU, TÜV
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
USB Type-A downstream ports quantity
2
USB Touch port
Yes
Ports & interfaces
USB Touch ports quantity
1
VGA (D-Sub) ports quantity
3
DVI port
Yes
DVI-D ports quantity
1
HDMI *
Yes
HDMI ports quantity
3
Audio input
3
PC Audio in
Yes
Composite video in
1
RS-232 ports
1
Ergonomics
VESA mounting *
Yes
Panel mounting interface
600 x 400 mm
Wall mountable
Yes
Picture-in-Picture
Yes
On Screen Display (OSD) languages
Czech, German, Dutch, English, Spanish, French, Italian, Polish, Russian
Number of OSD languages
9
Plug and Play
Yes
Power
Power consumption (typical) *
166,65 W
Power consumption (standby) *
0,5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power supply type
AC
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 85%
Storage relative humidity (H-H)
0 - 85%
Packaging content
Cables included
AC, DVI, USB, VGA
Handheld remote control
Yes
Quick start guide
Yes
Weight & dimensions
Width (without stand)
1638 mm
Depth (without stand)
97,5 mm
Height (without stand)
964,5 mm
Weight (without stand)
50,5 kg
Logistics data
Harmonized System (HS) code
85285210
Thin Client
HDD capacity
2 GB
Other features
Display
MVA
Display viewable area (HxV)
865,62 x 1538,88 mm
USB 2.0 ports quantity
1
Energy efficiency class (old)
B
Glass protection
Yes
Ethernet LAN (RJ-45) ports
1
Power management
Yes
Country Distributor
Deutschland 1 distributor(s)
Nederland 1 distributor(s)