location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ICY BOX IB-PCI1902-C31 interface cards/adapter Internal USB 3.2 Gen 2 (3.1 Gen 2)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ICY BOX Check ‘ICY BOX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IB-PCI1902-C31
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60899 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4250078172321
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘ICY BOX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ICY BOX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34940
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jan 2023 14:39:42
The date of the most recent change of the data-sheet in Icecat's system
ICY BOX 60899 user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ICY BOX IB-PCI1902-C31 interface cards/adapter Internal USB 3.2 Gen 2 (3.1 Gen 2)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Internal
  • - Host interface: PCIe
  • - Output interface: USB 3.2 Gen 2 (3.1 Gen 2)
  • - 10 Gbit/s
  • - Black, Silver
More>>>
Short summary description ICY BOX IB-PCI1902-C31 interface cards/adapter Internal USB 3.2 Gen 2 (3.1 Gen 2):
This short summary of the ICY BOX IB-PCI1902-C31 interface cards/adapter Internal USB 3.2 Gen 2 (3.1 Gen 2) data-sheet is auto-generated and uses the product title and the first six key specs.

ICY BOX IB-PCI1902-C31, PCIe, USB 3.2 Gen 2 (3.1 Gen 2), PCI 3.0, SATA 15-pin, Black, Silver, China

Long summary description ICY BOX IB-PCI1902-C31 interface cards/adapter Internal USB 3.2 Gen 2 (3.1 Gen 2):
This is an auto-generated long summary of ICY BOX IB-PCI1902-C31 interface cards/adapter Internal USB 3.2 Gen 2 (3.1 Gen 2) based on the first three specs of the first five spec groups.

ICY BOX IB-PCI1902-C31. Host interface: PCIe, Output interface: USB 3.2 Gen 2 (3.1 Gen 2), Expansion card standard: PCI 3.0. Product color: Black, Silver, Country of origin: China. Chipset: Asmedia ASM1543, ASM3142, Data transfer rate (max): 10 Gbit/s. Width: 7 mm, Depth: 100 mm, Height: 65 mm. Quantity per pack: 1 pc(s), Package width: 125 mm, Package depth: 25 mm

Ports & interfaces
Host interface *
PCIe
Output interface *
USB 3.2 Gen 2 (3.1 Gen 2)
Expansion card standard
PCI 3.0
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
SATA power connector type
SATA 15-pin
Design
Internal *
Yes
Product color
Black, Silver
Country of origin
China
Features
Chipset
Asmedia ASM1543, ASM3142
Data transfer rate (max)
10 Gbit/s
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Weight & dimensions
Width
7 mm
Depth
100 mm
Height
65 mm
Weight
29 g
Packaging data
Quantity per pack
1 pc(s)
Manual
Yes
Package width
125 mm
Package depth
25 mm
Package height
130 mm
Package weight
118 g
Logistics data
Harmonized System (HS) code
84733020
Quantity per master (outer) case
60 pc(s)
Master (outer) case width
300 mm
Master (outer) case length
310 mm
Master (outer) case height
400 mm
Master (outer) case weight
7,74 kg
Brand Image Article code product Stock Price from
ICY BOX IB-PCI2017-U2 interface cards/adapter Internal U.2 ICY BOX IB-PCI2017-U2 interface cards/adapter Internal U.2
(show image)
60914 IB-PCI2017-U2 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-PCI208-HS interface cards/adapter Internal M.2 ICY BOX IB-PCI208-HS interface cards/adapter Internal M.2
(show image)
60830 IB-PCI208-HS 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-PCI1901-C32 interface cards/adapter Internal USB 3.2 Gen 2 (3.1 Gen 2) ICY BOX IB-PCI1901-C32 interface cards/adapter Internal USB 3.2 Gen 2 (3.1 Gen 2)
(show image)
60748 IB-PCI1901-C32 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-PCI224M2-ARGB interface cards/adapter Internal M.2 ICY BOX IB-PCI224M2-ARGB interface cards/adapter Internal M.2
(show image)
60724 IB-PCI224M2-ARGB 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-PCI214M2-HSL interface cards/adapter Internal M.2 ICY BOX IB-PCI214M2-HSL interface cards/adapter Internal M.2
(show image)
60403 IB-PCI214M2-HSL 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-PCI215M2-HSL interface cards/adapter Internal M.2 ICY BOX IB-PCI215M2-HSL interface cards/adapter Internal M.2
(show image)
60406 IB-PCI215M2-HSL 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-PCI208 interface cards/adapter Internal M.2 ICY BOX IB-PCI208 interface cards/adapter Internal M.2
(show image)
60092 IB-PCI208 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-PCI209 interface cards/adapter Internal M.2 ICY BOX IB-PCI209 interface cards/adapter Internal M.2
(show image)
60093 IB-PCI209 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-CVB516 interface cards/adapter Internal SATA ICY BOX IB-CVB516 interface cards/adapter Internal SATA
(show image)
60106 IB-CVB516 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-AC547 interface cards/adapter eSATA ICY BOX IB-AC547 interface cards/adapter eSATA
(show image)
60088 IB-AC547 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)