IBM logo

IBM System x Express x3300 M4 server 1 TB Tower (4U) Intel® Xeon® E5 Family E5-2403 1,8 GHz 4 GB DDR3-SDRAM 460 W

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45595
Info modified on:
23 Jul 2024, 21:13:09
Short summary description IBM System x Express x3300 M4 server 1 TB Tower (4U) Intel® Xeon® E5 Family E5-2403 1,8 GHz 4 GB DDR3-SDRAM 460 W:

IBM System x Express x3300 M4, 1,8 GHz, E5-2403, 4 GB, DDR3-SDRAM, 1 TB, Tower (4U)

Long summary description IBM System x Express x3300 M4 server 1 TB Tower (4U) Intel® Xeon® E5 Family E5-2403 1,8 GHz 4 GB DDR3-SDRAM 460 W:

IBM System x Express x3300 M4. Processor family: Intel® Xeon® E5 Family, Processor frequency: 1,8 GHz, Processor model: E5-2403. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 4 GB. Total storage capacity: 1 TB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-ROM. Power supply: 460 W. Chassis type: Tower (4U)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.