location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IBM eServer System x3850 M2 server Rack (4U) Intel® Xeon® E7 Family E7420 2,13 GHz 4 GB DDR2-SDRAM 1440 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM Check ‘IBM’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
eServer
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
xSeries
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
System x3850 M2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
72332RG
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘IBM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30105
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:17:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points IBM eServer System x3850 M2 server Rack (4U) Intel® Xeon® E7 Family E7420 2,13 GHz 4 GB DDR2-SDRAM 1440 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® E7 Family E7420 2,13 GHz
  • - 4 GB DDR2-SDRAM 4 x 1
  • - Rack (4U) 1440 W
More>>>
Short summary description IBM eServer System x3850 M2 server Rack (4U) Intel® Xeon® E7 Family E7420 2,13 GHz 4 GB DDR2-SDRAM 1440 W:
This short summary of the IBM eServer System x3850 M2 server Rack (4U) Intel® Xeon® E7 Family E7420 2,13 GHz 4 GB DDR2-SDRAM 1440 W data-sheet is auto-generated and uses the product title and the first six key specs.

IBM eServer System x3850 M2, 2,13 GHz, E7420, 4 GB, DDR2-SDRAM, 1440 W, Rack (4U)

Long summary description IBM eServer System x3850 M2 server Rack (4U) Intel® Xeon® E7 Family E7420 2,13 GHz 4 GB DDR2-SDRAM 1440 W:
This is an auto-generated long summary of IBM eServer System x3850 M2 server Rack (4U) Intel® Xeon® E7 Family E7420 2,13 GHz 4 GB DDR2-SDRAM 1440 W based on the first three specs of the first five spec groups.

IBM eServer System x3850 M2. Processor family: Intel® Xeon® E7 Family, Processor frequency: 2,13 GHz, Processor model: E7420. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 4 x 1 GB. HDD size: 2.5", HDD interface: Serial Attached SCSI (SAS). Power supply: 1440 W, Redundant power supply (RPS) support. Chassis type: Rack (4U)

Brand Image Article code product Stock Price from
IBM

IBM eServer System x3850 M2 server Rack (4U) Intel® Xeon® 2,4 GHz 4 GB DDR2-SDRAM 1440 W
(show image)
72334RG System x3850 M2 0.00
(excl. VAT)
0 (incl. VAT)
IBM

IBM eServer System x3850 M2 server Rack (4U) Intel® Xeon® 7000 Sequence X7460 2,66 GHz 8 GB DDR2-SDRAM 1440 W
(show image)
72336RG System x3850 M2 0.00
(excl. VAT)
0 (incl. VAT)
IBM

IBM eServer System x3850 M2 server Rack (4U) Intel® Xeon® E7 Family E7450 2,4 GHz 8 GB DDR2-SDRAM 1440 W
(show image)
72335RG System x3850 M2 0.00
(excl. VAT)
0 (incl. VAT)
IBM

IBM eServer System x3850 M2 server Rack (4U) Intel® Xeon® 2,13 GHz 4 GB DDR2-SDRAM 1440 W
(show image)
72337RG System x3850 M2 0.00
(excl. VAT)
0 (incl. VAT)
IBM

IBM eServer System x3850 M2 server 584 GB Rack (4U) Intel® Xeon® 7000 Sequence E7210 2,4 GHz 4 GB DDR2-SDRAM 1440 W
(show image)
71411RG System x3850 M2 0.00
(excl. VAT)
0 (incl. VAT)